5V 25W, DFN1006-3, TRANSIENT VOL
5V 25W, DFN1006-3, TRANSIENT VOL
5V 25W, DFN1006-3, TRANSIENT VOL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-RESD5U2MAFAT2LBCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-XFDFN |
| Peak Pulse Power | 25 watts |
| VC | 12.5 volts |