TVS DIODE 24VWM 44VC SSD3 Product overview: RESD1CANT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RESD1CANT116 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362308-RESD1CANT116
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Base Product Number: RESD1
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.2V
Voltage - Clamping (Max) @ Ipp: 44V
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SSD3
TVS DIODE, BIDIRECTIONAL, 24V, SOT-23 ROHS COMPLIANT: YES
TVS DIODE 24VWM 44VC SSD3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RESD1CANT116 | 1362308-RESD1CANT116 | 846-RESD1CANT116TR-ND | 51AH6449 | RESD1CANT116 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidirectional, 24V, Sot-23 Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SSD3 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |