The RF081L2STF is a fast recovery diode from ROHM Semiconductor GmbH, designed for general rectification applications. It is AEC-Q101 qualified, indicating suitability for automotive applications. The diode features a maximum reverse voltage of 200V and a maximum junction temperature of 150°C. It has a low forward voltage drop, with typical values ranging from 0.85V to 0.98V, and a reverse recovery time of 12 to 25 ns, which contributes to reduced switching losses. The device can handle an average rectified forward current of 1.1A and a surge peak forward current of 25A. Its small power mold type (PMDS) construction allows for efficient thermal management with a thermal resistance of 23°C/W. This diode is suitable for engineers looking for a reliable component to enhance efficiency in switching power supplies.
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diodes |
| Product Number | RF081L2STF | RF081L2STF |
| Product Name | Fast Recovery Diode (AEC-Q101 Qualified) | Fast Recovery Diode (corresponds to AEC-Q101) |
| Configuration | Single | |
| RoHS Compliant | RoHS | RoHS |
| Package | PMDS | |
| Pin Count | 2 |