ROHM Semiconductor USA, LLC Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| MMBZ10VAL is TVS Diode for ESD protection. | |
| MMBZ10VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ12VAL is TVS Diode for ESD protection. | |
| MMBZ12VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ15VAL is TVS Diode for ESD protection. | |
| MMBZ15VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ16VAL is TVS Diode for ESD protection. | |
| MMBZ16VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ18VAL is TVS Diode for ESD protection. | |
| MMBZ18VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ20VAL is TVS Diode for ESD protection. | |
| MMBZ20VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ24VAL is TVS Diode for ESD protection. | |
| MMBZ24VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ27VAL is TVS Diode for ESD protection. | |
| MMBZ27VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ30VAL is TVS Diode for ESD protection. | |
| MMBZ30VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ33VAL is TVS Diode for ESD protection. | |
| MMBZ33VALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ5V6AL is TVS Diode for ESD protection. | |
| MMBZ5V6ALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ6V2AL is TVS Diode for ESD protection. | |
| MMBZ6V2ALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ6V8AL is TVS Diode for ESD protection. | |
| MMBZ6V8ALFH is high reliability automotive TVS Diode for ESD protection. | |
| MMBZ9V1AL is TVS Diode for ESD protection. | |
| MMBZ9V1ALFH is high reliability automotive TVS Diode for ESD protection. | |
| ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. |
| << Prev | Next >> |