Diode Schottky 30V 3A Surface Mount PMDTM
Diode Schottky 30V 3A Surface Mount PMDTM
Diode Schottky 30V 3A Surface Mount PMDTM
DIODE SCHOTTKY 30V 3A PMDTM
SCHOTTKY RECT, AEC-Q101, 30V, SOD-128; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 30V VR 3A 0.58V VF PMDTM; SOD-128
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RBR3LAM30ATFTR-ND | RBR3LAM30ATFTR | 28AC1436 | RBR3LAM30ATFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) | |||
| Life Cycle Stage | Active | |||
| Package | SOD-128 | SOD-128-2 |