ROHM Semiconductor USA, LLC Single Diodes RBR5L40ADDTE25

Description
Diode Schottky 40V 5A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 40V 5A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RBR5L40ADDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount PMDS

Diode Schottky 40V 5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RBR5L40ADDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount PMDS

Diode Schottky 40V 5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RBR5L40ADDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount PMDS

Diode Schottky 40V 5A Surface Mount PMDS

Buy Now Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-106; Repetitive Reverse Voltage Vrrm Max Rohm - 06AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-106; Repetitive Reverse Voltage Vrrm Max Rohm
06AC6160
Schottky Rect, Aec-Q101, 40V, Sod-106; Repetitive Reverse Voltage Vrrm Max Rohm 06AC6160
SCHOTTKY RECT, AEC-Q101, 40V, SOD-106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR5L40ADDTE25 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR5L40ADDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RBR5L40ADDTE25
DIODE SCHOTTKY 40V 5A PMDS

DIODE SCHOTTKY 40V 5A PMDS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 846-RBR5L40ADDTE25DKR-ND 06AC6160 RBR5L40ADDTE25
Product Name Single Diodes Schottky Rect, Aec-Q101, 40V, Sod-106; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F)
Package SOD-106; SOD-106 SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220864 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
Diode and Rectifier - 280-AIDK12S65C5ATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
4 suppliers