Low VF, 40V, 3A, SOD-128, Schottky Barrier Diode
RBR3LAM40C
Low VF, 40V, 3A, SOD-128, Schottky Barrier Diode
RBR3LAM40CRBR3LAM40C is Low VF Schottky Barrier Diode for general rectification.
RBR3LAM40C is Low VF Schottkey Barrier Diode for general rectification.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241971-RBR3LAM40C
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RBR3LAM40C | RBR3LAM40C | 1241971-RBR3LAM40C |
| Product Name | Low VF, 40V, 3A, SOD-128, Schottky Barrier Diode |
Schottky Barrier Diode | Electrical Parts - RBR3LAM40C |
| Package | PMDTM | SOD-128 | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.5500 volts | 0.6000 volts |