19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 12V 1500W BIDIR SMB
DIO TVS VRWM 12V 1500W BIDIR SMB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ12CATR-ND | 26AK6909 | 1.5SMBJ12CA |
| Product Name | TVS Diodes | Dio Tvs Vrwm 12V 1500W Bidir Smb Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 19.9 volts | 19.9 volts |