145.6V Clamp 103.7A Ipp Tvs Diode Through Hole P600
TVS DIODE 90VWM 145.6VC P600
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA90AE3/TR13-ND | 15KPA90AE3/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 146 volts | 146 volts |