The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
65.8V Clamp 229.5A Ipp Tvs Diode Through Hole P600
65.8V Clamp 229.5A Ipp Tvs Diode Through Hole P600
Win Source Part Number: 1029779-15KPA40CA
Category: Circuit Protection>TVS - Diodes
Series: 15KPA
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.7V
Voltage - Clamping (Max) @ Ipp: 65.8V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 229.5A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 15KPA48CA; 15KPA43CA; 15KPA45CA; SMBJ36CA; SMBJ40CA; SMAJ43CA;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F6604TR,F6604CT,15KP
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 40VWM 65.8VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA40CA | F6604CT-ND | 1029779-15KPA40CA | 01P9780 | 15KPA40CA | 15KPA40CA |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 65.8 volts | 65.8 volts | 65.8 volts | 65.8 volts | ||
| VBR | 44.7 to 48.9 volts | 44.7 volts | 44.7 volts | 44.7 volts | 44.7 volts | |
| Configuration | Single | |||||
| Package | P600, Axial | P600, Axial | Axial Leaded | P600 | P600-2 | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |