27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE, BIDIR, 17V, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ17CA-HTR-ND | 26AK3730 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 17V, Do-214Aa-2 Rohs Compliant Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 1500 watts | |
| VC | 27.6 volts |