Littelfuse, Inc. 1500W 1.5SMB30CA

Description
The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet
Description
The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W - 1.5SMB30CA - Littelfuse, Inc.
Rosemont, IL, United States
The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)

The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)

Supplier's Site Datasheet
TVS Protection Diode - 144-1.5SMB30CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMB30CA
TVS Protection Diode 144-1.5SMB30CA
TVS DIODE 25.6VWM 53.5VC DO214AA Product overview: 1.5SMB30CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMB30CA can be used for catalog matching and distributor lookup.

TVS DIODE 25.6VWM 53.5VC DO214AA Product overview: 1.5SMB30CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMB30CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-1.5SMB30CACT-ND - DigiKey
Thief River Falls, MN, United States
53.5V Clamp 201.9A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.5V Clamp 201.9A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMB30CADKR-ND - DigiKey
Thief River Falls, MN, United States
53.5V Clamp 201.9A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.5V Clamp 201.9A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMB30CATR-ND - DigiKey
Thief River Falls, MN, United States
53.5V Clamp 201.9A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.5V Clamp 201.9A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362233-1.5SMB30CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362233-1.5SMB30CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362233-1.5SMB30CA
Win Source Part Number: 1362233-1.5SMB30CA Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 1.5SMB Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Base Product Number: 1.5SMB Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Telecom REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Voltage - Breakdown (Min): 28.5V Voltage - Clamping (Max) @ Ipp: 53.5V Current - Peak Pulse (10/1000µs): 201.9A (8/20µs) Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No

Win Source Part Number: 1362233-1.5SMB30CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 1.5SMB
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Base Product Number: 1.5SMB
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Telecom
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 53.5V
Current - Peak Pulse (10/1000µs): 201.9A (8/20µs)
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMB30CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMB30CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMB30CA
TVS DIODE 25.6VWM 53.5VC DO214AA

TVS DIODE 25.6VWM 53.5VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMB30CA 144-1.5SMB30CA 18-1.5SMB30CACT-ND 1362233-1.5SMB30CA 1.5SMB30CA
Product Name 1500W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 41.4 volts 41.4 volts 53.5 volts 53.5 volts
VBR 28.5 to 31.5 volts 28.5 volts 28.5 volts 28.5 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data