The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
137.6V Clamp 109.7A Ipp Tvs Diode Through Hole P600
137.6V Clamp 109.7A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121365-15KPA85CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 109.7A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.weitron.com.tw
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Reverse Standoff: 85V
Voltage - Breakdown (Minimum): 94.9V
Voltage - Clamping (Maximum) at Ipp: 137.6V
TVS DIODE 85VWM 137.6VC P600
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 85V, AXIAL LEADED ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA85CA | 15KPA85CATR-ND | 1121365-15KPA85CA | 15KPA85CA | 01P9834 | 30AK5104 | 15KPA85CA |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 15KPA85CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, Bidir, 85V, Axial Leaded Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors |
| VC | 138 volts | 138 volts | 138 volts | 138 volts | |||
| VBR | 94.9 to 104 volts | 94.9 volts | 94.9 volts | 94.9 volts | 94.9 volts | ||
| Configuration | Single | ||||||
| Package | P600, Axial | P600 | Axial Leaded | P600-2 | |||
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |