45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, BIDIR, 28V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 28V 1500W BIDIR SMB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ28CATR-ND | 26AK3751 | 1.5SMBJ28CA |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 28V, Do-214Aa-2 Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 45.4 volts | 45.4 volts |