The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
145.6V Clamp 103.7A Ipp Tvs Diode Through Hole P600
145.6V Clamp 103.7A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA90A | 15KPA90ACT-ND | 15KPA90A | 01P9837 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Full Reel; Product Range Littelfuse |
| VC | 146 volts | 146 volts | ||
| VBR | 100 to 110 volts | 100 volts | 100 volts | |
| Configuration | Single | |||
| Package | P600, Axial | P600-2 | Axial Leaded | |
| Peak Pulse Power | 15000 watts |