SMC Diode Solutions Co., Ltd Schottky 60V 2.1A Diode and Rectifier 15MQ060N

Description
DIODE SCHOTTKY 60V 2.1A SMA Product overview: 15MQ060N from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15MQ060N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2.1A SMA Product overview: 15MQ060N from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15MQ060N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2.1A Diode and Rectifier - 280-15MQ060N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2.1A Diode and Rectifier
280-15MQ060N
Schottky 60V 2.1A Diode and Rectifier 280-15MQ060N
DIODE SCHOTTKY 60V 2.1A SMA Product overview: 15MQ060N from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15MQ060N can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2.1A SMA Product overview: 15MQ060N from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15MQ060N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-15MQ060NCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-15MQ060NCT-ND
Single Diodes 1655-15MQ060NCT-ND
Diode Schottky 60V 2.1A Surface Mount SMA (DO-214AC)

Diode Schottky 60V 2.1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 1655-15MQ060NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-15MQ060NDKR-ND
Single Diodes 1655-15MQ060NDKR-ND
Diode Schottky 60V 2.1A Surface Mount SMA (DO-214AC)

Diode Schottky 60V 2.1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 1655-15MQ060NTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-15MQ060NTR-ND
Single Diodes 1655-15MQ060NTR-ND
Diode Schottky 60V 2.1A Surface Mount SMA (DO-214AC)

Diode Schottky 60V 2.1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367011-15MQ060N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367011-15MQ060N
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367011-15MQ060N
Win Source Part Number: 1367011-15MQ060N Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: 15MQ Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1367011-15MQ060N
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: 15MQ
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - 15MQ060N - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
15MQ060N
Diodes >> Schottky Barrier Diodes (SBD) 15MQ060N
60V 500mV@1.5A 2.1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

60V 500mV@1.5A 2.1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 15MQ060N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
15MQ060N
Discrete Semiconductor Products - Diodes - Rectifiers 15MQ060N
DIODE SCHOTTKY 60V 2.1A SMA

DIODE SCHOTTKY 60V 2.1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-15MQ060N 1655-15MQ060NCT-ND 1367011-15MQ060N 15MQ060N 15MQ060N
Product Name Schottky 60V 2.1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AC, SMA SMA SMA
Unlock Full Specs
to access all available technical data