TVS DIODE 36VWM 59.8VC P600
59.8V Clamp 252.5A Ipp Tvs Diode Through Hole P600
15KPA, P600, 36V, 59.8V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-15KPA36CA/BCT-ND | 15KPA36CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 59.8 volts | 59.8 volts |