104.2V Clamp 144.9A Ipp Tvs Diode Through Hole P600
TVS DIODE 64VWM 104.2VC P600
15KPA, P600, 64V, 104.2V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-15KPA64CA/BTB-ND | 15KPA64CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 104 volts | 104 volts |