DIO TVS VRWM 16V 1500W BIDIR SMB 7" REEL
DIO TVS VRWM 16V 1500W BIDIR SMB 7" REEL
DIO TVS VRWM 16V 1500W BIDIR SMB 7" REEL
26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 16VWM 26VC DO214AA
TVS DIODE 16VWM 26VC DO214AA
DIO TVS VRWM 16V 1500W BIDIR SMB
DIO TVS VRWM 16V 1500W BIDIR SMB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2628016 | 118-1.5SMBJ16CA-HTR-ND | 26AK6926 | 1.5SMBJ16CA-H |
| Product Name | TVS Diodes | TVS Diodes | Dio Tvs Vrwm 16V 1500W Bidir Smb Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Direction | Bidirectional | |||
| RoHS Compliant | RoHS | |||
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 |