48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 30V 1500W UNIDIR SMB
DIO TVS VRWM 30V 1500W UNIDIR SMB
DIO TVS VRWM 30V 1500W UNIDIR SMB
DIO TVS VRWM 30V 1500W UNIDIR SM
TVS DIODE, UNIDIR, 30V, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ30ADKR-ND | 2314013P | 1.5SMBJ30A | 74AJ7199 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 30V, Do-214Aa-2 Rohs Compliant Bourns |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214 | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 volts | 33.3 volts |