33.2V Clamp 45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 1500W 23V UNI DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-1.5SMB23ATR-ND | 1.5SMB23A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 33.2 volts | 33.2 volts |