The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
64.5V Clamp 167.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.5V Clamp 167.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.5V Clamp 167.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 30.8VWM 64.5VC DO214AA
TVS DIODE, 1.5KW, 30.8V, BIDIR, SMB; Product Range:1.5SMB Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMB36CA | 18-1.5SMB36CACT-ND | 1.5SMB36CA | 27AK1651 |
| Product Name | 1500W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 30.8V, Bidir, Smb; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 49.9 volts | 49.9 volts | 64.5 volts | |
| VBR | 34.2 to 37.8 volts | 34.2 volts | 34.2 volts | |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) |