93.8V Clamp 161A Ipp Tvs Diode Through Hole P600
TVS DIODE 58VWM 93.8VC P600
TVS 15000W, STAND-OFF VOLTAGE = 58V, +/- 5%, BI-DIR P600 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA58CAE3/TR13-ND | 15KPA58CAE3/TR13 | 36AJ2643 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 15000W, Stand-Off Voltage = 58V, +/5%, Bi-Dir P600 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 93.8 volts | 93.8 volts |