21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 13VWM 21.5VC DO214AA
TVS DIODE 13VWM 21.5VC DO214AA
DIO TVS VRWM 13V 1500W BIDIR SMB
TVS DIODE, BIDIR, 13V, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ13CA-HTR-ND | 1.5SMBJ13CA-H | 26AK3715 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 13V, Do-214Aa-2 Rohs Compliant Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 21.5 volts | 21.5 volts |