TVS DIODE 33VWM 54.7VC P600
TVS DIODE 33VWM 54.7VC P600
TVS, Bi-Dir, 15000W, 33V, P600
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-15KPA33CACT-ND | 1602-15KPA33CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 54.7 volts | |
| VBR | 36.9 volts |