23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 14V 1500W UNIDIR SM
TVS DIODE, UNIDIR, 14V, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ14ATR-ND | 1.5SMBJ14A | 74AJ7196 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 14V, Do-214Aa-2 Rohs Compliant Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 23.2 volts | 23.2 volts |