38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 24V 1500W UNIDIR SM
TVS DIODE, UNIDIR, 24V, DO-214AA-2 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2314007 | 118-1.5SMBJ24ADKR-ND | 1.5SMBJ24A | 74AJ7197 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 24V, Do-214Aa-2 Rohs Compliant Bourns |
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | |||
| Configuration | Single |