54.7V Clamp 276.1A Ipp Tvs Diode Through Hole P600
TVS DIODE 33VWM 54.7VC P600
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-15KPA33CA/BTB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | P600, Axial |
| Peak Pulse Power | 15000 watts |
| VC | 54.7 volts |