The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
122V Clamp 123.8A Ipp Tvs Diode Through Hole P600
122V Clamp 123.8A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 854065-15KPA75A
Series: 15KPA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 15KPA75ACT, -15KPA75A, 15KPA75A-ND, 15KPA75ATR
TVS DIODE 75VWM 122VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA75A | 15KPA75ATR-ND | 854065-15KPA75A | 15KPA75A | 15KPA75A | 01P9824 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 15KPA75A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode; Tvs Polarity Littelfuse |
| VC | 122 volts | 122 volts | 122 volts | 122 volts | ||
| VBR | 83.8 to 91.7 volts | 83.8 volts | 83.8 volts | 83.8 to 91.7 volts | ||
| Configuration | Single | |||||
| Package | P600, Axial | P600 | P600-2 | Axial Leaded | ||
| Peak Pulse Power | 15000 watts | 15000 watts |