The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
93.8V Clamp 161A Ipp Tvs Diode Through Hole P600
93.8V Clamp 161A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791354-15KPA58A
Series: 15KPA
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Current - Peak Pulse (10/1000μs): 161A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Family Name: 15KPA58A
Categories: Circuit Protection
Minimum Breakdown Voltage: 64.8V
Manufacturer Package: P600
Maximum Clamping Voltage: 93.8V
Alternative Parts (Cross-Reference): 15KPA58e3; 15KPA58Ae3; 15KPA58e3/TR13; 15KPA58Ae3/TR13;
Introduction Date: September 30, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
TVS DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 58VWM 93.8VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA58A | 15KPA58ATR-ND | 791354-15KPA58A | 01P9805 | 15KPA58A | 15KPA58A |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 15KPA58A | Tvs Diode, Full Reel; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 93.8 volts | 93.8 volts | 93.8 volts | 93.8 volts | ||
| VBR | 64.8 to 70.9 volts | 64.8 volts | 64.8 volts | 64.8 volts | 64.8 volts | |
| Configuration | Single | Single | ||||
| Package | P600, Axial | Axial Leaded | P600 | P600-2 | ||
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |