32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE 20VWM 32.4VC DO214AA
DIO TVS VRWM 20V 1500W BIDIR SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ20CA-HTR-ND | 1.5SMBJ20CA-H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 32.4 volts | 32.4 volts |