The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 28.2VWM 59VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMB33A | 18-1.5SMB33ADKR-ND | 1.5SMB33A |
| Product Name | 1500W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 45.7 volts | 45.7 volts | 59 volts |
| VBR | 31.4 to 34.7 volts | 31.4 volts | 31.4 volts |
| Configuration | Single |