Littelfuse, Inc. 15000W 58V TVS Protection Diode 15KPA58A-B

Description
Trans Voltage Suppressor Diode, 15000W, 58V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, P600, 2 PIN Product overview: 15KPA58A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA58A-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 15000W, 58V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, P600, 2 PIN Product overview: 15KPA58A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA58A-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15000W 58V TVS Protection Diode - 144-15KPA58A-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15000W 58V TVS Protection Diode
144-15KPA58A-B
15000W 58V TVS Protection Diode 144-15KPA58A-B
Trans Voltage Suppressor Diode, 15000W, 58V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, P600, 2 PIN Product overview: 15KPA58A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA58A-B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 15000W, 58V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, P600, 2 PIN Product overview: 15KPA58A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA58A-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1028441-15KPA58A-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1028441-15KPA58A-B
Circuit Protection - TVS - Diodes 1028441-15KPA58A-B
Win Source Part Number: 1028441-15KPA58A-B Category: Circuit Protection>TVS - Diodes Series: 15KPA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 100 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.8V Voltage - Clamping (Max) @ Ipp: 93.8V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 161A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): 15KPA60A; 15KPA70A; 15KPA64A; SMAJ58A; SMAT70A-13-F; SMBJ54A; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -15KPA58A-B

Win Source Part Number: 1028441-15KPA58A-B
Category: Circuit Protection>TVS - Diodes
Series: 15KPA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 100
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.8V
Voltage - Clamping (Max) @ Ipp: 93.8V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 161A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 15KPA60A; 15KPA70A; 15KPA64A; SMAJ58A; SMAT70A-13-F; SMBJ54A;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -15KPA58A-B

Buy Now Datasheet
TVS Diodes - 15KPA58A-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA58A-B-ND
TVS Diodes 15KPA58A-B-ND
93.8V Clamp 161A Ipp Tvs Diode Through Hole P600

93.8V Clamp 161A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 15KPA58A-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
15KPA58A-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15KPA58A-B
TVS DIODE 58VWM 93.8VC P600

TVS DIODE 58VWM 93.8VC P600

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-15KPA58A-B 1028441-15KPA58A-B 15KPA58A-B-ND 15KPA58A-B
Product Name 15000W 58V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Bulk P600, Axial P600, Axial P600
Peak Pulse Power 15000 watts 15000 watts 15000 watts 15000 watts
Unlock Full Specs
to access all available technical data