42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE, BIDIR, 26V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 26V 1500W BIDIR SMB
DIO TVS VRWM 26V 1500W BIDIR SMB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ26CA-HTR-ND | 26AK3748 | 26AK6950 | 1.5SMBJ26CA-H |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 26V, Do-214Aa-2 Rohs Compliant Bourns | Dio Tvs Vrwm 26V 1500W Bidir Smb Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 42.1 volts | 42.1 volts |