26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 16V 1500W BIDIR SMB
DIO TVS VRWM 16V 1500W BIDIR SMB
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ16CATR-ND | 1.5SMBJ16CA | 26AK6925 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vrwm 16V 1500W Bidir Smb Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 26 volts | 26 volts |