The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791353-15KPA51A
Series: 15KPA
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Current - Peak Pulse (10/1000μs): 182.1A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Family Name: 15KPA51A
Categories: Circuit Protection
Minimum Breakdown Voltage: 57V
Manufacturer Package: P600
Maximum Clamping Voltage: 82.9V
Alternative Parts (Cross-Reference): 15KPA51Ae3; 15KPA51e3; 15KPA51e3/TR13; 15KPA51Ae3/TR13;
Introduction Date: September 30, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
82.9V Clamp 182.1A Ipp Tvs Diode Through Hole P600
82.9V Clamp 182.1A Ipp Tvs Diode Through Hole P600
82.9V Clamp 182.1A Ipp Tvs Diode Through Hole P600
TVS DIODE; TVS Polarity:Unidirectio
TVS DIODE 51VWM 82.9VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA51A | 791353-15KPA51A | 15KPA51ATR-ND | 01P9794 | 15KPA51A | 15KPA51A |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS - TVS - Diodes - 15KPA51A | TVS Diodes | Tvs Diode; Tvs Polarity Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 82.9 volts | 82.9 volts | 82.9 volts | 82.9 volts | 82.9 volts | |
| VBR | 57 to 62.4 volts | 57 volts | 57 volts | 57 to 62.4 volts | 57 volts | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |