Littelfuse, Inc. 1500W 1.5SMB33CA

Description
The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet
Description
The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W - 1.5SMB33CA - Littelfuse, Inc.
Rosemont, IL, United States
The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)

The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)

Supplier's Site Datasheet
TVS Diodes - 18-1.5SMB33CADKR-ND - DigiKey
Thief River Falls, MN, United States
59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMB33CACT-ND - DigiKey
Thief River Falls, MN, United States
59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMB33CATR-ND - DigiKey
Thief River Falls, MN, United States
59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

59V Clamp 183.2A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMB33CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMB33CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMB33CA
TVS DIODE 28.2VWM 59VC DO214AA

TVS DIODE 28.2VWM 59VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMB33CA 18-1.5SMB33CADKR-ND 1.5SMB33CA
Product Name 1500W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 45.7 volts 45.7 volts 59 volts
VBR 31.4 to 34.7 volts 31.4 volts 31.4 volts
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1791122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
Low capacitance bidirectional ESD protection diode - PESD15VL1BAF - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 15 volts
View Details
4 suppliers