82.9V Clamp 182.1A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors TVSAXIAL LEAD HI-PWR
TVS DIODE 51VWM 82.9VC P600
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA51CA-B-ND | 15KPA51CA-B | 15KPA51CA-B |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600-2 | P600 |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 82.9 volts | 82.9 volts |