SMC Diode Solutions Co., Ltd Circuit Protection - TVS - Diodes 15KPA90A

Description
Win Source Part Number: 1169720-15KPA90A Category: Circuit Protection>TVS - Diodes Series: 15KPA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100.5V Voltage - Clamping (Max) @ Ipp: 145.6V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 103.7A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 1655-15KPA90ATR,15KP A90ATRSMC,15KPA90ATR SMC-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1169720-15KPA90A Category: Circuit Protection>TVS - Diodes Series: 15KPA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100.5V Voltage - Clamping (Max) @ Ipp: 145.6V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 103.7A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 1655-15KPA90ATR,15KP A90ATRSMC,15KPA90ATR SMC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1169720-15KPA90A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1169720-15KPA90A
Circuit Protection - TVS - Diodes 1169720-15KPA90A
Win Source Part Number: 1169720-15KPA90A Category: Circuit Protection>TVS - Diodes Series: 15KPA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100.5V Voltage - Clamping (Max) @ Ipp: 145.6V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 103.7A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 1655-15KPA90ATR,15KP A90ATRSMC,15KPA90ATR SMC-ND

Win Source Part Number: 1169720-15KPA90A
Category: Circuit Protection>TVS - Diodes
Series: 15KPA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Voltage - Breakdown (Min): 100.5V
Voltage - Clamping (Max) @ Ipp: 145.6V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 103.7A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-15KPA90ATR,15KPA90ATRSMC,15KPA90ATRSMC-ND

Buy Now Datasheet
TVS Diodes - 1655-15KPA90ATR-ND - DigiKey
Thief River Falls, MN, United States
145.6V Clamp 103.7A Ipp Tvs Diode Through Hole P600

145.6V Clamp 103.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS-Diode-Diodes,15000W,90V,P-600 - 15KPA90A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode-Diodes,15000W,90V,P-600
15KPA90A
TVS-Diode-Diodes,15000W,90V,P-600 15KPA90A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1169720-15KPA90A 1655-15KPA90ATR-ND 15KPA90A
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS-Diode-Diodes,15000W,90V,P-600
Package P600, Axial P600, Axial P-600
Peak Pulse Power 15000 watts 15000 watts
VC 146 volts 146 volts
VBR 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA8.2AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2467471P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package X1-DFN1006-3
Pin Count 2
View Details
TVS - TVS - Diodes - NNCD24J-T1-A - 887487-NNCD24J-T1-A - Win Source Electronics
Specs
Package 2-Ultra Super Mini Mold
Tj 150 C (302 F)
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details