Yageo USA TVS Diodes 15KPA40CA/B

Description
TVS DIODE 40VWM 65.8VC P600
Request a Quote Datasheet
Description
TVS DIODE 40VWM 65.8VC P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-15KPA40CA/BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 40VWM 65.8VC P600

TVS DIODE 40VWM 65.8VC P600

Buy Now Datasheet
TVS Diodes - 13-15KPA40CA/BTB-ND - DigiKey
Thief River Falls, MN, United States
65.8V Clamp 229.5A Ipp Tvs Diode Through Hole P600

65.8V Clamp 229.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1350784-15KPA40CA/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1350784-15KPA40CA/B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1350784-15KPA40CA/B
Win Source Part Number: 1350784-15KPA40CA/B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: 1.5KPA Type: Zener Package: Box Applications: General Purpose Standard Package: 300 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.7V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 229.5A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: YAGEO Voltage - Clamping (Max) @ Ipp: 65.8V

Win Source Part Number: 1350784-15KPA40CA/B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: 1.5KPA
Type: Zener
Package: Box
Applications: General Purpose
Standard Package: 300
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.7V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 229.5A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Voltage - Clamping (Max) @ Ipp: 65.8V

Buy Now Datasheet
TVS Protection Diode - 144-15KPA40CA/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-15KPA40CA/B
TVS Protection Diode 144-15KPA40CA/B
Trans Voltage Suppressor Diode, Product overview: 15KPA40CA/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA40CA/B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 15KPA40CA/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA40CA/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 15KPA40CA/B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
15KPA40CA/B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15KPA40CA/B
15KPA, P600, 40V, 65.8V, BOX

15KPA, P600, 40V, 65.8V, BOX

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-15KPA40CA/BCT-ND 1350784-15KPA40CA/B 144-15KPA40CA/B 15KPA40CA/B
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package P600, Axial P600, Axial P600
Peak Pulse Power 15000 watts 15000 watts 15000 watts
VC 65.8 volts 65.8 volts 65.8 volts
Unlock Full Specs
to access all available technical data