The 1.5SMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5kW in DO-214AA Package, high current density in small footprint. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
76.6V Clamp 140.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
76.6V Clamp 140.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
76.6V Clamp 140.8A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 36.8VWM 76.6VC DO214AA
TVS DIODE, BIDIR, 36.8V, DO-214AA ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMB43CA | 18-1.5SMB43CADKR-ND | 1.5SMB43CA | 29AK9518 |
| Product Name | 1500W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 36.8V, Do-214Aa Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 59.3 volts | 59.3 volts | 76.6 volts | |
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | |
| Configuration | Single |