DIO TVS VRWM 12V 1500W UNIDIR SMB 7" REE
DIO TVS VRWM 12V 1500W UNIDIR SMB 7" REE
DIO TVS VRWM 12V 1500W UNIDIR SMB 7" REE
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 12VWM 19.9VC DO214AA
TVS DIODE 12VWM 19.9VC DO214AA
DIO TVS VRWM 12V 1500W UNIDIR SM
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2628014 | 118-1.5SMBJ12A-HTR-ND | 1.5SMBJ12A-H |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Pin Count | 2 |