93.8V Clamp 161A Ipp Tvs Diode Through Hole P600
TVS DIODE 58VWM 93.8VC P600
TVS DIODE 58VWM 93.8VC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA58CA-B-ND | 15KPA58CA-B | 461-15KPA58CA-B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 58VWM 93.8VC AXIAL |
| Configuration | Single | ||
| Package | P600, Axial | P600 | P600, Axial |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |
| VC | 93.8 volts | 93.8 volts | 93.8 volts |