Littelfuse, Inc. 15000W Axial Leaded Transient Suppression (TVS) Diode 15KPA54CA

Description
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15000W Axial Leaded Transient Suppression (TVS) Diode - 15KPA54CA - Littelfuse, Inc.
Rosemont, IL, United States
15000W Axial Leaded Transient Suppression (TVS) Diode
15KPA54CA
15000W Axial Leaded Transient Suppression (TVS) Diode 15KPA54CA
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 15KPA54CATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA54CATR-ND
TVS Diodes 15KPA54CATR-ND
87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600

87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 15KPA54CACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA54CACT-ND
TVS Diodes 15KPA54CACT-ND
87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600

87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 15KPA54CA - 905399-15KPA54CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 15KPA54CA
905399-15KPA54CA
TVS - TVS - Diodes - 15KPA54CA 905399-15KPA54CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 905399-15KPA54CA Series: 15KPA Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600 Package: P600, Axial Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection Case / Package: P600 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.10.0080 Other Part Number: 15KPA54CACT, 15KPA54CATR, -15KPA54CA, 15KPA54CA-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905399-15KPA54CA
Series: 15KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 15KPA54CACT, 15KPA54CATR, -15KPA54CA, 15KPA54CA-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
15KPA54CA
TVS Diodes / ESD Suppressors 15KPA54CA
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER

TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER

Buy Now Datasheet
Tvs Diode, Full Reel; Product Range Littelfuse - 01P9802 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Full Reel; Product Range Littelfuse
01P9802
Tvs Diode, Full Reel; Product Range Littelfuse 01P9802
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.7V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:60.3V RoHS Compliant: Yes

TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.7V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:60.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 15KPA54CA 15KPA54CATR-ND 905399-15KPA54CA 15KPA54CA 01P9802
Product Name 15000W Axial Leaded Transient Suppression (TVS) Diode TVS Diodes TVS - TVS - Diodes - 15KPA54CA TVS Diodes / ESD Suppressors Tvs Diode, Full Reel; Product Range Littelfuse
VC 87.7 volts 87.7 volts
VBR 60.3 to 66 volts 60.3 volts 60.3 volts
Configuration Single
Package P600, Axial P600 P600-2 Axial Leaded
Peak Pulse Power 15000 watts
Unlock Full Specs
to access all available technical data