42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 26V 1500W BIDIR SMB
TVS DIODE, BIDIR, 26V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 26V 1500W BIDIR SMB
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ26CATR-ND | 1.5SMBJ26CA | 26AK3747 | 26AK6949 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 26V, Do-214Aa-2 Rohs Compliant Bourns | Dio Tvs Vrwm 26V 1500W Bidir Smb Bourns |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 42.1 volts | 42.1 volts |