35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 22VWM 35.5VC DO214AA
TVS DIODE 22VWM 35.5VC DO214AA
DIO TVS VRWM 22V 1500W BIDIR SMB
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ22CA-HTR-ND | 26AK6942 |
| Product Name | TVS Diodes | Dio Tvs Vrwm 22V 1500W Bidir Smb Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 1500 watts | |
| VC | 35.5 volts |