Manufacturer: Vishay
Win Source Part Number: 1097295-SMA5J8.5A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.44V
Max Clamping Voltage: 14.4V
Peak Pulse Current(Ippm): 34.7A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
14.4V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 8.5VWM 14.4VC DO214AC Product overview: SMA5J8.5A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J8.5A-E3/61 can be used for catalog matching and distributor lookup.
TVS DIODE 8.5VWM 14.4VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097295-SMA5J8.5A-E3/61 | SMA5J8.5A-E3/61-ND | 144-SMA5J8.5A-E3/61 | SMA5J8.5A-E3/61 | 77K3660 |
| Product Name | TVS - TVS - Diodes - SMA5J8.5A-E3/61 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,8.5V V(Rwm),do-214Ac / Sma Vishay |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) | |
| VWM | 8.5 volts | ||||
| IPPM | 34.7 amps | ||||
| VC | 14.4 volts | 14.4 volts | 14.4 volts | ||
| VBR | 9.44 volts | 9.44 volts | 9.44 volts |