45.4V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1097265-SMA5J28A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 11A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMA5J28A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J28A-E3/61 can be used for catalog matching and distributor lookup.
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 28VWM 45.4VC DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA5J28A-E3/61-ND | 1097265-SMA5J28A-E3/61 | 144-SMA5J28A-E3/61 | 77K3410 | SMA5J28A-E3/61 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMA5J28A-E3/61 | 500 W TVS Protection Diode | Transient Suppressor Diode,single,unidirectional,28V V(Rwm),do-214Ac / Sma Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |