Vishay Precision Group 600W 10V TVS Protection Diode SMA6F10A-M3/6A

Description
ESD Protection Diodes / TVS Diodes 600W 10V 5% Uni Low Profile Product overview: SMA6F10A-M3/6A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA6F10A-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Protection Diodes / TVS Diodes 600W 10V 5% Uni Low Profile Product overview: SMA6F10A-M3/6A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA6F10A-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 10V TVS Protection Diode - 2040-SMA6F10A-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 10V TVS Protection Diode
2040-SMA6F10A-M3/6A
600W 10V TVS Protection Diode 2040-SMA6F10A-M3/6A
ESD Protection Diodes / TVS Diodes 600W 10V 5% Uni Low Profile Product overview: SMA6F10A-M3/6A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA6F10A-M3/6A can be used for catalog matching and distributor lookup.

ESD Protection Diodes / TVS Diodes 600W 10V 5% Uni Low Profile Product overview: SMA6F10A-M3/6A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMA6F10A-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6F10A-M3/6A - 1097306-SMA6F10A-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6F10A-M3/6A
1097306-SMA6F10A-M3/6A
TVS - TVS - Diodes - SMA6F10A-M3/6A 1097306-SMA6F10A-M3/6A
Manufacturer: Vishay Win Source Part Number: 1097306-SMA6F10A-M3/ 6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 10V Minimum Breakdown Voltage: 11.1V Max Clamping Voltage: 19.6V Peak Pulse Current(Ippm): 184A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097306-SMA6F10A-M3/6A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 19.6V
Peak Pulse Current(Ippm): 184A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMA6F10A-M3/6A-ND - DigiKey
Thief River Falls, MN, United States
19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F10A-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F10A-M3/6A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F10A-M3/6A
TVS DIODE 10VWM 19.6VC DO221AC

TVS DIODE 10VWM 19.6VC DO221AC

Supplier's Site
Diode, Tvs, 4Kw, 10V, Unidir, Do-221Ac; Product Range Vishay - 93T1109 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 10V, Unidir, Do-221Ac; Product Range Vishay
93T1109
Diode, Tvs, 4Kw, 10V, Unidir, Do-221Ac; Product Range Vishay 93T1109
DIODE, TVS, 4KW, 10V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:19.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 4KW, 10V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:19.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 4Kw, 10V, Unidirectional, Do-221Ac; Product Range Vishay - 93T1108 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 10V, Unidirectional, Do-221Ac; Product Range Vishay
93T1108
Diode, Tvs, 4Kw, 10V, Unidirectional, Do-221Ac; Product Range Vishay 93T1108
DIODE, TVS, 4KW, 10V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:19.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 4KW, 10V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:19.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 2040-SMA6F10A-M3/6A 1097306-SMA6F10A-M3/6A SMA6F10A-M3/6A-ND SMA6F10A-M3/6A 93T1109
Product Name 600W 10V TVS Protection Diode TVS - TVS - Diodes - SMA6F10A-M3/6A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 4Kw, 10V, Unidir, Do-221Ac; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Reel SMA; DO-221AC (SlimSMA) SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA)
VWM 10 volts
IPPM 184 amps
Unlock Full Specs
to access all available technical data