18V Clamp 33.8A Ipp Tvs Diode Surface Mount SMAflat
Manufacturer: STMicroelectronics
Win Source Part Number: 1335009-SMA6F11A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.3V
Voltage - Clamping (Max) @ Ipp: 18V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33.8A
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18261-2,497-1826
Base Product Number: SMA6F11
RoHS Status: ROHS3 Compliant
600 W, 11 V TVS in SMA Flat Product overview: SMA6F11A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 11 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 11 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F11A can be used for catalog matching and distributor lookup.
TVS DIODE 11VWM 18VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18261-2-ND | 1335009-SMA6F11A | 144-SMA6F11A | SMA6F11A | SMA6F11A |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 600 W 11 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | DO-214AC-2 (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 18 volts | 18 volts | 18 volts |